Panasonic Aluminium Capacitors EEEHC1H2R2R

Description
HC SMT elecrolytic cap 50Vdc 2.2uF
Request a Quote Datasheet
Description
HC SMT elecrolytic cap 50Vdc 2.2uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270947
Aluminium Capacitors 7270947
HC SMT elecrolytic cap 50Vdc 2.2uF

HC SMT elecrolytic cap 50Vdc 2.2uF

Supplier's Site
Aluminium Capacitors - 1668314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668314
Aluminium Capacitors 1668314
Panasonic EEEHC1H2R2R Capacitor

Panasonic EEEHC1H2R2R Capacitor

Supplier's Site
Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7158 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7158
Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7158
CAP, 2.2µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 2.2µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7270947 1668314 62W7158
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details