Panasonic Aluminium Capacitors EEEHC1H100P

Description
Hybrid EEEHC1H100P Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHC1H100P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270953
Aluminium Capacitors 7270953
Hybrid EEEHC1H100P Capacitor

Hybrid EEEHC1H100P Capacitor

Supplier's Site
Aluminium Capacitors - 7270953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270953P
Aluminium Capacitors 7270953P
Hybrid EEEHC1H100P Capacitor

Hybrid EEEHC1H100P Capacitor

Supplier's Site
Aluminium Capacitors - 9233331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233331
Aluminium Capacitors 9233331
Hybrid EEEHC1H100P Capacitor

Hybrid EEEHC1H100P Capacitor

Supplier's Site
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7156
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7156
CAP, 10µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4744 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4744
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4744
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - EEEHC1H100P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHC1H100P
Capacitors EEEHC1H100P
10uF 50V 35mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 50V 35mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7270953 7270953P 62W7156 47AC4744 EEEHC1H100P
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH2R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details