Panasonic Aluminium Capacitors EEEHC1E101P

Description
Hybrid Alu Capacitor SMD 100UF 25V
Request a Quote Datasheet
Description
Hybrid Alu Capacitor SMD 100UF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491320
Aluminium Capacitors 2491320
Hybrid Alu Capacitor SMD 100UF 25V

Hybrid Alu Capacitor SMD 100UF 25V

Supplier's Site
Aluminium Capacitors - 2491321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491321
Aluminium Capacitors 2491321
Hybrid Alu Capacitor SMD 100UF 25V

Hybrid Alu Capacitor SMD 100UF 25V

Supplier's Site
Aluminium Capacitors - 2491321P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491321P
Aluminium Capacitors 2491321P
Hybrid Alu Capacitor SMD 100UF 25V

Hybrid Alu Capacitor SMD 100UF 25V

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, 25V, Smd; Capacitor Case / Package Panasonic - 62W7148 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 25V, Smd; Capacitor Case / Package Panasonic
62W7148
Cap, Alu Elec, Aec-Q200, 100Uf, 25V, Smd; Capacitor Case / Package Panasonic 62W7148
CAP, ALU ELEC, AEC-Q200, 100UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEHC1E101P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHC1E101P
Capacitors EEEHC1E101P
100uF 25V 130mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 25V 130mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2491320 62W7148 EEEHC1E101P
Product Name Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 25V, Smd; Capacitor Case / Package Panasonic Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details