Panasonic Cap, Alu Elec, Aec-Q200, 470Uf, 16V, Smd; Capacitor Case / Package Panasonic EEEHC1C471P

Description
CAP, ALU ELEC, AEC-Q200, 470UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Diameter:10mmRoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, AEC-Q200, 470UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Diameter:10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Aec-Q200, 470Uf, 16V, Smd; Capacitor Case / Package Panasonic - 62W7147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 470Uf, 16V, Smd; Capacitor Case / Package Panasonic
62W7147
Cap, Alu Elec, Aec-Q200, 470Uf, 16V, Smd; Capacitor Case / Package Panasonic 62W7147
CAP, ALU ELEC, AEC-Q200, 470UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Diameter:10mmRoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 470UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Diameter:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4742 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4742
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4742
CAP, 470µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - EEEHC1C471P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHC1C471P
Capacitors EEEHC1C471P
470uF 16V 340mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 16V 340mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 62W7147 47AC4742 EEEHC1C471P
Product Name Cap, Alu Elec, Aec-Q200, 470Uf, 16V, Smd; Capacitor Case / Package Panasonic Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed
Features Polarized
Capacitance Range 470 microF 470 microF
WVDC 16 volts 16 volts
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers