47uF 16V 70mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 47UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP, 47µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
47uF 16V 70mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEEHC1C470P | 65AH6333 | 62W7146 | EEEHC1C470P |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Cap, 47Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic | Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |