Panasonic Aluminium Capacitors EEEHC1C101XP

Description
Hybrid EEEHC1C101XP Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHC1C101XP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270880
Aluminium Capacitors 7270880
Hybrid EEEHC1C101XP Capacitor

Hybrid EEEHC1C101XP Capacitor

Supplier's Site
Aluminium Capacitors - 9233316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233316
Aluminium Capacitors 9233316
Hybrid EEEHC1C101XP Capacitor

Hybrid EEEHC1C101XP Capacitor

Supplier's Site
Aluminium Capacitors - 7270880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270880P
Aluminium Capacitors 7270880P
Hybrid EEEHC1C101XP Capacitor

Hybrid EEEHC1C101XP Capacitor

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEHC1C101XP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEHC1C101XP
100uF 16V 81mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 16V 81mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic - 17AC6793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic
17AC6793
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic 17AC6793
CAP, 100µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7144 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7144
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7144
CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEHC1C101XP
100uF 16V 81mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 16V 81mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7270880 7270880P EEEHC1C101XP 17AC6793 62W7144 EEEHC1C101XP
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details