Panasonic Aluminium Capacitors EEEHC1C100R

Description
Hybrid EEEHC1C100R Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHC1C100R Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270865
Aluminium Capacitors 7270865
Hybrid EEEHC1C100R Capacitor

Hybrid EEEHC1C100R Capacitor

Supplier's Site
Aluminium Capacitors - 7270865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270865P
Aluminium Capacitors 7270865P
Hybrid EEEHC1C100R Capacitor

Hybrid EEEHC1C100R Capacitor

Supplier's Site
Aluminium Capacitors - 9233303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233303
Aluminium Capacitors 9233303
Hybrid EEEHC1C100R Capacitor

Hybrid EEEHC1C100R Capacitor

Supplier's Site
Capacitors - EEEHC1C100R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHC1C100R
Capacitors EEEHC1C100R
10uF 16V 28mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 16V 28mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7143
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7143
CAP, 10µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4741 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4741
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4741
CAP, 10µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7270865 7270865P EEEHC1C100R 62W7143 47AC4741
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 10Μf, 16V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details