Panasonic Aluminium Capacitors EEEHC0J470R

Description
Hybrid Alu Capacitor SMD 47UF 6.3V
Request a Quote Datasheet
Description
Hybrid Alu Capacitor SMD 47UF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491319P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491319P
Aluminium Capacitors 2491319P
Hybrid Alu Capacitor SMD 47UF 6.3V

Hybrid Alu Capacitor SMD 47UF 6.3V

Supplier's Site
Aluminium Capacitors - 2491319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491319
Aluminium Capacitors 2491319
Hybrid Alu Capacitor SMD 47UF 6.3V

Hybrid Alu Capacitor SMD 47UF 6.3V

Supplier's Site
Aluminium Capacitors - 2491318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491318
Aluminium Capacitors 2491318
Hybrid Alu Capacitor SMD 47UF 6.3V

Hybrid Alu Capacitor SMD 47UF 6.3V

Supplier's Site
Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W7140
Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W7140
CAP, 47µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 47µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEHC0J470R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHC0J470R
Capacitors EEEHC0J470R
47uF 6.3V 46mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 6.3V 46mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2491319P 62W7140 EEEHC0J470R
Product Name Aluminium Capacitors Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details