Panasonic Capacitors EEEHC0J331P

Description
330uF 6.3V 230mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Description
330uF 6.3V 230mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEEHC0J331P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHC0J331P
Capacitors EEEHC0J331P
330uF 6.3V 230mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 6.3V 230mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 29AH4161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
29AH4161
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 29AH4161
CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEHC0J331P 29AH4161
Product Name Capacitors Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details