Panasonic Aluminium Capacitors EEEHC0J221XP

Description
Hybrid EEEHC0J221XP Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHC0J221XP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270859
Aluminium Capacitors 7270859
Hybrid EEEHC0J221XP Capacitor

Hybrid EEEHC0J221XP Capacitor

Supplier's Site
Aluminium Capacitors - 7270859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270859P
Aluminium Capacitors 7270859P
Hybrid EEEHC0J221XP Capacitor

Hybrid EEEHC0J221XP Capacitor

Supplier's Site
Aluminium Capacitors - 1668166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668166
Aluminium Capacitors 1668166
Hybrid EEEHC0J221XP Capacitor

Hybrid EEEHC0J221XP Capacitor

Supplier's Site
Cap, Alu Elec, Aec-Q200, 220Uf, 6.3V, Smd; Capacitor Case / Package Panasonic - 62W7139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 220Uf, 6.3V, Smd; Capacitor Case / Package Panasonic
62W7139
Cap, Alu Elec, Aec-Q200, 220Uf, 6.3V, Smd; Capacitor Case / Package Panasonic 62W7139
CAP, ALU ELEC, AEC-Q200, 220UF, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 220UF, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic - 83AH2263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic
83AH2263
Cap, 220Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic 83AH2263
CAP, 220UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors EEEHC0J221XP
220uF 6.3V 101mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 6.3V 101mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7270859 7270859P 62W7139 83AH2263 EEEHC0J221XP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 220Uf, 6.3V, Smd; Capacitor Case / Package Panasonic Cap, 220Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - C17CF1R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details