Panasonic Aluminium Capacitors EEEHC0J220R

Description
Hybrid Alu Capacitor SMD 22UF 6.3V
Request a Quote
Description
Hybrid Alu Capacitor SMD 22UF 6.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491317P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491317P
Aluminium Capacitors 2491317P
Hybrid Alu Capacitor SMD 22UF 6.3V

Hybrid Alu Capacitor SMD 22UF 6.3V

Supplier's Site
Aluminium Capacitors - 2491316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491316
Aluminium Capacitors 2491316
Hybrid Alu Capacitor SMD 22UF 6.3V

Hybrid Alu Capacitor SMD 22UF 6.3V

Supplier's Site
Aluminium Capacitors - 2491317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491317
Aluminium Capacitors 2491317
Hybrid Alu Capacitor SMD 22UF 6.3V

Hybrid Alu Capacitor SMD 22UF 6.3V

Supplier's Site
Capacitors - EEEHC0J220R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHC0J220R
Capacitors EEEHC0J220R
22uF 6.3V 26mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 6.3V 26mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 23AJ6304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
23AJ6304
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 23AJ6304
CAP, 22µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:-; Product Range:-; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:-; Product Range:-; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2491317P EEEHC0J220R 23AJ6304
Product Name Aluminium Capacitors Capacitors Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C744U010DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details