Panasonic Aluminium Capacitors EEEHBH221UAP

Description
Hybrid EEEHBH221UAP Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHBH221UAP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 569170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569170P
Aluminium Capacitors 569170P
Hybrid EEEHBH221UAP Capacitor

Hybrid EEEHBH221UAP Capacitor

Supplier's Site
Aluminium Capacitors - 1071033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071033
Aluminium Capacitors 1071033
Hybrid EEEHBH221UAP Capacitor

Hybrid EEEHBH221UAP Capacitor

Supplier's Site
Capacitors EEEHBH221UAP
220uF 50V 270mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 50V 270mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4718
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4718
CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 50V G CASE - 70068281 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 50V G CASE
70068281
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 50V G CASE 70068281
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 50V G CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 50V G CASE

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 569170P 1071033 EEEHBH221UAP 47AC4718 70068281
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 50V G CASE
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 337SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers