Panasonic Aluminium Capacitors EEEHBH101UAP

Description
Hybrid EEEHBH101UAP Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHBH101UAP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 569029P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569029P
Aluminium Capacitors 569029P
Hybrid EEEHBH101UAP Capacitor

Hybrid EEEHBH101UAP Capacitor

Supplier's Site
Aluminium Capacitors - 1071026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071026
Aluminium Capacitors 1071026
Hybrid EEEHBH101UAP Capacitor

Hybrid EEEHBH101UAP Capacitor

Supplier's Site
Cap, 100Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4716 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4716
Cap, 100Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4716
CAP, 100µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEHBH101UAP
100uF 50V 250mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 50V 250mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 569029P 1071026 47AC4716 EEEHBH101UAP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 50V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 100 microF 100 microF
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 156XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details