CAP, 33UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES
33uF 25V 50mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
33uF 25V 50mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 21AJ9926 | EEEHBE330UAR | EEEHBE330UAR |
| Product Name | Cap, 33Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Packing Method | Tape Reel | ||
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |