Panasonic Aluminium Capacitors EEEHBC470UAR

Description
Hybrid EEEHBC470UAR Capacitor
Request a Quote
Description
Hybrid EEEHBC470UAR Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 569449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569449
Aluminium Capacitors 569449
Hybrid EEEHBC470UAR Capacitor

Hybrid EEEHBC470UAR Capacitor

Supplier's Site
Aluminium Capacitors - 569449P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569449P
Aluminium Capacitors 569449P
Hybrid EEEHBC470UAR Capacitor

Hybrid EEEHBC470UAR Capacitor

Supplier's Site
Aluminium Capacitors - 1724078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724078
Aluminium Capacitors 1724078
Hybrid EEEHBC470UAR Capacitor

Hybrid EEEHBC470UAR Capacitor

Supplier's Site
Cap, 47Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4714 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4714
Cap, 47Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4714
CAP, 47µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 569449 569449P 47AC4714
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 47Μf, 16V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details