Panasonic Aluminium Capacitors EEEHBC220UAR

Description
Hybrid EEEHBC220UAR Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHBC220UAR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 569045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569045
Aluminium Capacitors 569045
Hybrid EEEHBC220UAR Capacitor

Hybrid EEEHBC220UAR Capacitor

Supplier's Site
Aluminium Capacitors - 1071028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071028
Aluminium Capacitors 1071028
Hybrid EEEHBC220UAR Capacitor

Hybrid EEEHBC220UAR Capacitor

Supplier's Site
Capacitors EEEHBC220UAR
22uF 16V 29.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 16V 29.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4713 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4713
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4713
CAP, 22µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 569045 EEEHBC220UAR 47AC4713
Product Name Aluminium Capacitors Capacitors Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details