Panasonic Aluminum Capacitors - EEEHB1V100R EEEHB1V100R

Description
Manufacturer: Panasonic Win Source Part Number: 1170924-EEEHB1V100R Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170924-EEEHB1V100R Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEHB1V100R - 1170924-EEEHB1V100R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEHB1V100R
1170924-EEEHB1V100R
Aluminum Capacitors - EEEHB1V100R 1170924-EEEHB1V100R
Manufacturer: Panasonic Win Source Part Number: 1170924-EEEHB1V100R Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Panasonic
Win Source Part Number: 1170924-EEEHB1V100R
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Consumer Electronics, Portable Devices, Power Management

Buy Now
Singapore, Singapore
SMD 35V 10uF Capacitor
58-EEEHB1V100R
SMD 35V 10uF Capacitor 58-EEEHB1V100R
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 2121, ROHS COMPLIANT Product overview: EEEHB1V100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEHB1V100R can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 2121, ROHS COMPLIANT Product overview: EEEHB1V100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEHB1V100R can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 5370865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370865
Aluminium Capacitors 5370865
Hybrid SMD elec cap 10uF 35V

Hybrid SMD elec cap 10uF 35V

Supplier's Site
Aluminium Capacitors - 5370865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370865P
Aluminium Capacitors 5370865P
Hybrid SMD elec cap 10uF 35V

Hybrid SMD elec cap 10uF 35V

Supplier's Site
Aluminium Capacitors - 9206960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206960
Aluminium Capacitors 9206960
Hybrid SMD elec cap 10uF 35V

Hybrid SMD elec cap 10uF 35V

Supplier's Site
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7135
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7135
CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Panasonic - 17AC6792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Panasonic
17AC6792
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Panasonic 17AC6792
CAP, 10µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170924-EEEHB1V100R 58-EEEHB1V100R 5370865 5370865P 62W7135 17AC6792
Product Name Aluminum Capacitors - EEEHB1V100R SMD 35V 10uF Capacitor Aluminium Capacitors Aluminium Capacitors Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 10Μf, 35V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers