Panasonic Aluminium Capacitors EEEHB1H2R2R

Description
Hybrid SMD elec cap 2.2uF 50V
Request a Quote Datasheet
Description
Hybrid SMD elec cap 2.2uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370821
Aluminium Capacitors 5370821
Hybrid SMD elec cap 2.2uF 50V

Hybrid SMD elec cap 2.2uF 50V

Supplier's Site
Aluminium Capacitors - 5370821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370821P
Aluminium Capacitors 5370821P
Hybrid SMD elec cap 2.2uF 50V

Hybrid SMD elec cap 2.2uF 50V

Supplier's Site
Aluminium Capacitors - 9206957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206957
Aluminium Capacitors 9206957
Hybrid SMD elec cap 2.2uF 50V

Hybrid SMD elec cap 2.2uF 50V

Supplier's Site
Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7134
Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7134
CAP, 2.2µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 2.2µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4737 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4737
Cap, 2.2Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4737
CAP, 2.2µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5370821 5370821P 62W7134 47AC4737
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 2.2Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 2.2Μf, 50V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details