Panasonic Aluminium Capacitors EEEHB1H1R0R

Description
Hybrid SMD elec cap 1uF 50V
Request a Quote Datasheet
Description
Hybrid SMD elec cap 1uF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370815
Aluminium Capacitors 5370815
Hybrid SMD elec cap 1uF 50V

Hybrid SMD elec cap 1uF 50V

Supplier's Site
Aluminium Capacitors - 5370815P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370815P
Aluminium Capacitors 5370815P
Hybrid SMD elec cap 1uF 50V

Hybrid SMD elec cap 1uF 50V

Supplier's Site
Aluminium Capacitors - 9206954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206954
Aluminium Capacitors 9206954
Hybrid SMD elec cap 1uF 50V

Hybrid SMD elec cap 1uF 50V

Supplier's Site
Cap, 1Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4733
Cap, 1Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4733
CAP, 1µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C;RoHS Compliant: Yes

CAP, 1µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7132
Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7132
CAP, 1µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEHB1H1R0R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHB1H1R0R
Capacitors EEEHB1H1R0R
1uF 50V 10mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

1uF 50V 10mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370815 5370815P 47AC4733 62W7132 EEEHB1H1R0R
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1Μf, 50V, Smd; Ae Capacitor Case Panasonic Cap, 1Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers