Panasonic Cap, 1Μf, 50V, Smd; Ae Capacitor Case Panasonic EEEHB1H1R0AR

Description
CAP, 1µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C;RoHS Compliant: Yes
Datasheet
Description
CAP, 1µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4732 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4732
Cap, 1Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4732
CAP, 1µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C;RoHS Compliant: Yes

CAP, 1µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4732
Product Name Cap, 1Μf, 50V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers