Panasonic Aluminium Capacitors EEEHB1E4R7R

Description
Hybrid SMD elec cap 4.7uF 25V
Request a Quote Datasheet
Description
Hybrid SMD elec cap 4.7uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370770
Aluminium Capacitors 5370770
Hybrid SMD elec cap 4.7uF 25V

Hybrid SMD elec cap 4.7uF 25V

Supplier's Site
Aluminium Capacitors - 5370770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370770P
Aluminium Capacitors 5370770P
Hybrid SMD elec cap 4.7uF 25V

Hybrid SMD elec cap 4.7uF 25V

Supplier's Site
Aluminium Capacitors - 9206941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206941
Aluminium Capacitors 9206941
Hybrid SMD elec cap 4.7uF 25V

Hybrid SMD elec cap 4.7uF 25V

Supplier's Site
Cap, 4.7Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7131 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7131
Cap, 4.7Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7131
CAP, 4.7µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:25V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:25V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 5370770 5370770P 62W7131
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 4.7Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C593U040EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details