Panasonic Aluminium Capacitors EEEHB1E221P

Description
HB SMT elecrolytic cap 25Vdc 220uF
Request a Quote Datasheet
Description
HB SMT elecrolytic cap 25Vdc 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270962
Aluminium Capacitors 7270962
HB SMT elecrolytic cap 25Vdc 220uF

HB SMT elecrolytic cap 25Vdc 220uF

Supplier's Site
Aluminium Capacitors - 7270962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270962P
Aluminium Capacitors 7270962P
HB SMT elecrolytic cap 25Vdc 220uF

HB SMT elecrolytic cap 25Vdc 220uF

Supplier's Site
Aluminium Capacitors - 1668096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668096
Aluminium Capacitors 1668096
HB SMT elecrolytic cap 25Vdc 220uF

HB SMT elecrolytic cap 25Vdc 220uF

Supplier's Site
Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7130 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7130
Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7130
CAP, 220µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 220µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEHB1E221P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHB1E221P
Capacitors EEEHB1E221P
220uF 25V 190mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 25V 190mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7270962 7270962P 62W7130 EEEHB1E221P
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details