Panasonic Aluminium Capacitors EEEHB1C471AP

Description
Hybrid EEEHB1C471AP Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHB1C471AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 569023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569023
Aluminium Capacitors 569023
Hybrid EEEHB1C471AP Capacitor

Hybrid EEEHB1C471AP Capacitor

Supplier's Site
Aluminium Capacitors - 1668125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668125
Aluminium Capacitors 1668125
Hybrid EEEHB1C471AP Capacitor

Hybrid EEEHB1C471AP Capacitor

Supplier's Site
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic - 47AC4725 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic
47AC4725
Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic 47AC4725
CAP, 470µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 569023 47AC4725
Product Name Aluminium Capacitors Cap, 470Μf, 16V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details