Panasonic Aluminium Capacitors EEEHB1C470P

Description
Hybrid SMD elec cap 47uF 16V
Request a Quote Datasheet
Description
Hybrid SMD elec cap 47uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370764
Aluminium Capacitors 5370764
Hybrid SMD elec cap 47uF 16V

Hybrid SMD elec cap 47uF 16V

Supplier's Site
Aluminium Capacitors - 9206948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206948
Aluminium Capacitors 9206948
Hybrid SMD elec cap 47uF 16V

Hybrid SMD elec cap 47uF 16V

Supplier's Site
Aluminium Capacitors - 5370764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370764P
Aluminium Capacitors 5370764P
Hybrid SMD elec cap 47uF 16V

Hybrid SMD elec cap 47uF 16V

Supplier's Site
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7129
Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7129
CAP, 47µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 16V, Smd; Ae Capacitor Case Panasonic - 17AC6791 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, Smd; Ae Capacitor Case Panasonic
17AC6791
Cap, 47Μf, 16V, Smd; Ae Capacitor Case Panasonic 17AC6791
CAP, 47µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEHB1C470P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHB1C470P
Capacitors EEEHB1C470P
47uF 16V 70mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 16V 70mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370764 5370764P 62W7129 17AC6791 EEEHB1C470P
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 47Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 47Μf, 16V, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 225AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AHR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details