Panasonic Aluminium Capacitors EEEHB1C220R

Description
Hybrid SMD elec cap 22uF 16V
Request a Quote Datasheet
Description
Hybrid SMD elec cap 22uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370758
Aluminium Capacitors 5370758
Hybrid SMD elec cap 22uF 16V

Hybrid SMD elec cap 22uF 16V

Supplier's Site
Aluminium Capacitors - 5370758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370758P
Aluminium Capacitors 5370758P
Hybrid SMD elec cap 22uF 16V

Hybrid SMD elec cap 22uF 16V

Supplier's Site
Aluminium Capacitors - 9206939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206939
Aluminium Capacitors 9206939
Hybrid SMD elec cap 22uF 16V

Hybrid SMD elec cap 22uF 16V

Supplier's Site
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic - 51AC8962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic
51AC8962
Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic 51AC8962
CAP, 22µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEHB1C220R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHB1C220R
Capacitors EEEHB1C220R
22uF 16V 39mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 16V 39mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5370758 5370758P 51AC8962 EEEHB1C220R
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 16V, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers