Panasonic Aluminium Capacitors EEEHB1C100R

Description
Hybrid SMD elec cap 10uF 16V
Request a Quote Datasheet
Description
Hybrid SMD elec cap 10uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370742
Aluminium Capacitors 5370742
Hybrid SMD elec cap 10uF 16V

Hybrid SMD elec cap 10uF 16V

Supplier's Site
Aluminium Capacitors - 5370742P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370742P
Aluminium Capacitors 5370742P
Hybrid SMD elec cap 10uF 16V

Hybrid SMD elec cap 10uF 16V

Supplier's Site
Aluminium Capacitors - 9206935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206935
Aluminium Capacitors 9206935
Hybrid SMD elec cap 10uF 16V

Hybrid SMD elec cap 10uF 16V

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEHB1C100R
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEHB1C100R
10uF 16V 28mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 16V 28mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic
17AC6790
Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic 17AC6790
CAP, 10µF, 16V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7128 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7128
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7128
CAP, 10µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370742 5370742P EEEHB1C100R 17AC6790 62W7128
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C593U016AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details