Panasonic Aluminium Capacitors EEEHB0J470R

Description
Hybrid SMD elec cap 47uF 6.3V
Request a Quote
Description
Hybrid SMD elec cap 47uF 6.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370720
Aluminium Capacitors 5370720
Hybrid SMD elec cap 47uF 6.3V

Hybrid SMD elec cap 47uF 6.3V

Supplier's Site
Aluminium Capacitors - 5370720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370720P
Aluminium Capacitors 5370720P
Hybrid SMD elec cap 47uF 6.3V

Hybrid SMD elec cap 47uF 6.3V

Supplier's Site
Aluminium Capacitors - 9206932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206932
Aluminium Capacitors 9206932
Hybrid SMD elec cap 47uF 6.3V

Hybrid SMD elec cap 47uF 6.3V

Supplier's Site
Capacitors - EEEHB0J470R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHB0J470R
Capacitors EEEHB0J470R
47uF 6.3V 46mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 6.3V 46mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7127 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W7127
Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W7127
CAP, 47µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 47µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic - 47AC4722 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
47AC4722
Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic 47AC4722
CAP, 47µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370720 5370720P EEEHB0J470R 62W7127 47AC4722
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 47Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details