Panasonic Capacitors EEEHB0J221AP

Description
220uF 6.3V 150mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
220uF 6.3V 150mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEEHB0J221AP
220uF 6.3V 150mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 6.3V 150mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic - 21AJ9934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic
21AJ9934
Cap, 220Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic 21AJ9934
CAP, 220UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEHB0J221AP 21AJ9934
Product Name Capacitors Cap, 220Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Capacitors - 2002-102MWR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details