Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
PANASONIC
EEEHAA330WAR -- CAP, 33UF, 10V, ALU ELEC, SMD ROHS COMPLIANT PANASONIC
Panasonic
Cap, 33Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic
EEEHAA330WAR
Description
CAP, 33UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
CAP, 33UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic
21AJ9896
Cap, 33Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic
21AJ9896
CAP, 33UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP, 33UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Capacitors
Product Number
21AJ9896
Product Name
Cap, 33Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic
Capacitance Type
Fixed
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Electric Double Layer Capacitors (EDLC), Supercapacitors
3-153-423
Specs
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
90000 microF
View Details
Knowles
Ceramic Capacitors
0504X103J250NT
Specs
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Cornell Dubilier
Aluminum Electrolytic Capacitors
101132U100AB2A
Specs
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2
suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1)
W45( X1 480VAC series)
Specs
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details