CAP, 100µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CAP, 100µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:-; Product Range:AEC-Q200 HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
100uF 35V 84mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62W7114 | 17AC6788 | EEEHA1V101XP |
| Product Name | Cap, 100Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic | Cap, 100Μf, 35V, Smd; Ae Capacitor Case Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Operating Temperature | -40 to ? C (-40 to ? F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 100 microF | 100 microF | 100 microF |