Panasonic Capacitors EEEHA1H330AP

Description
33uF 50V 91mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
33uF 50V 91mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEEHA1H330AP
33uF 50V 91mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

33uF 50V 91mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 33Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic - 41AH9352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic
41AH9352
Cap, 33Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic 41AH9352
CAP, 33UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 33UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEHA1H330AP 41AH9352
Product Name Capacitors Cap, 33Uf, 50V, Alu Elec, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details