Panasonic Aluminium Capacitors EEEHA1E471P

Description
Hybrid HA SMT elec cap 470uF 25V 105deg
Request a Quote Datasheet
Description
Hybrid HA SMT elec cap 470uF 25V 105deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1035040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1035040
Aluminium Capacitors 1035040
Hybrid HA SMT elec cap 470uF 25V 105deg

Hybrid HA SMT elec cap 470uF 25V 105deg

Supplier's Site
Aluminium Capacitors - 7472897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472897
Aluminium Capacitors 7472897
Hybrid HA SMT elec cap 470uF 25V 105deg

Hybrid HA SMT elec cap 470uF 25V 105deg

Supplier's Site
Aluminium Capacitors - 7472897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472897P
Aluminium Capacitors 7472897P
Hybrid HA SMT elec cap 470uF 25V 105deg

Hybrid HA SMT elec cap 470uF 25V 105deg

Supplier's Site
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic - 47AC4704 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic
47AC4704
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic 47AC4704
CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7092 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7092
Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7092
CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1035040 7472897P 47AC4704 62W7092
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 470Μf, 25V, Smd; Ae Capacitor Case Panasonic Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers