Panasonic Aluminum Capacitors - EEEHA1E331UP EEEHA1E331UP

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115105-EEEHA1E331UP Packaging: Cut Tape Features: General Purpose Termination: SMD/SMT Voltage Rating: 25 V Length: 10.5 mm Voltage: 25 V Height - Seated (Max): 10.2108 mm Contact Plating: Tin Capacitance: 330 µF Tolerance: 20 % Leakage Current: 82.5 µA Ripple Current: 180 mA Height: 10.2 mm Width: 900 µm Diameter: 8 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEE-HA1E331UP; EEE-HA1E331UP.; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Lead Pitch: 3.1 mm Lead Diameter: 900 µm Life (Hours): 2000 hours Max Operating Temperature: 105 °C Ripple Current (AC): 180 mA
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115105-EEEHA1E331UP Packaging: Cut Tape Features: General Purpose Termination: SMD/SMT Voltage Rating: 25 V Length: 10.5 mm Voltage: 25 V Height - Seated (Max): 10.2108 mm Contact Plating: Tin Capacitance: 330 µF Tolerance: 20 % Leakage Current: 82.5 µA Ripple Current: 180 mA Height: 10.2 mm Width: 900 µm Diameter: 8 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEE-HA1E331UP; EEE-HA1E331UP.; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Lead Pitch: 3.1 mm Lead Diameter: 900 µm Life (Hours): 2000 hours Max Operating Temperature: 105 °C Ripple Current (AC): 180 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEHA1E331UP - 1115105-EEEHA1E331UP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEHA1E331UP
1115105-EEEHA1E331UP
Aluminum Capacitors - EEEHA1E331UP 1115105-EEEHA1E331UP
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115105-EEEHA1E331UP Packaging: Cut Tape Features: General Purpose Termination: SMD/SMT Voltage Rating: 25 V Length: 10.5 mm Voltage: 25 V Height - Seated (Max): 10.2108 mm Contact Plating: Tin Capacitance: 330 µF Tolerance: 20 % Leakage Current: 82.5 µA Ripple Current: 180 mA Height: 10.2 mm Width: 900 µm Diameter: 8 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEE-HA1E331UP; EEE-HA1E331UP.; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Lead Pitch: 3.1 mm Lead Diameter: 900 µm Life (Hours): 2000 hours Max Operating Temperature: 105 °C Ripple Current (AC): 180 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115105-EEEHA1E331UP
Packaging: Cut Tape
Features: General Purpose
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 10.5 mm
Voltage: 25 V
Height - Seated (Max): 10.2108 mm
Contact Plating: Tin
Capacitance: 330 µF
Tolerance: 20 %
Leakage Current: 82.5 µA
Ripple Current: 180 mA
Height: 10.2 mm
Width: 900 µm
Diameter: 8 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEE-HA1E331UP; EEE-HA1E331UP.;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532220020
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Lead Pitch: 3.1 mm
Lead Diameter: 900 µm
Life (Hours): 2000 hours
Max Operating Temperature: 105 °C
Ripple Current (AC): 180 mA

Buy Now
Singapore, Singapore
SMD 35V 330uF Capacitor
58-EEEHA1E331UP
SMD 35V 330uF Capacitor 58-EEEHA1E331UP
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 3333, ROHS COMPLIANT Product overview: EEEHA1E331UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEHA1E331UP can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 3333, ROHS COMPLIANT Product overview: EEEHA1E331UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEHA1E331UP can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors EEEHA1E331UP
330uF 25V 180mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 25V 180mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 330Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4952
Cap, 330Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4952
CAP, 330µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 330µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1115105-EEEHA1E331UP 58-EEEHA1E331UP EEEHA1E331UP 85Y4952
Product Name Aluminum Capacitors - EEEHA1E331UP SMD 35V 330uF Capacitor Capacitors Cap, 330Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 3.30E8 microF 330 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX122M200J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1713188 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details