Panasonic Aluminium Capacitors EEEHA1C101WP

Description
Hybrid HA SMT elec cap 100uF 16V 105deg
Request a Quote Datasheet
Description
Hybrid HA SMT elec cap 100uF 16V 105deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472819
Aluminium Capacitors 7472819
Hybrid HA SMT elec cap 100uF 16V 105deg

Hybrid HA SMT elec cap 100uF 16V 105deg

Supplier's Site
Cap, 100?f, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100?f, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7074
Cap, 100?f, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7074
CAP, 100?F, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100?F; Voltage Rating:16V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105?C; Operating Temperature Min:-40?C; Operating RoHS Compliant: Yes

CAP, 100?F, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100?F; Voltage Rating:16V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105?C; Operating Temperature Min:-40?C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic - 17AC6783 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic
17AC6783
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic 17AC6783
CAP, 100µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:AEC-Q200 HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:AEC-Q200 HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEHA1C101WP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEHA1C101WP
100uF 16V 70mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 16V 70mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7472819 62W7074 17AC6783 EEEHA1C101WP
Product Name Aluminium Capacitors Cap, 100?f, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details