Panasonic Capacitors EEEHA1A330R

Description
33uF 10V 43mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
33uF 10V 43mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEEHA1A330R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHA1A330R
Capacitors EEEHA1A330R
33uF 10V 43mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

33uF 10V 43mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Capacitor, Electrolytic, 10V, 33Uf; Ae Capacitor Case Panasonic - 42AH1759 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Electrolytic, 10V, 33Uf; Ae Capacitor Case Panasonic
42AH1759
Capacitor, Electrolytic, 10V, 33Uf; Ae Capacitor Case Panasonic 42AH1759
CAPACITOR, ELECTROLYTIC, 10V, 33UF; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:-; Product Range:-; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAPACITOR, ELECTROLYTIC, 10V, 33UF; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:-; Product Range:-; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEHA1A330R 42AH1759
Product Name Capacitors Capacitor, Electrolytic, 10V, 33Uf; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details