Panasonic Cap, Alu Elec, Aec-Q200, 47Uf, 6.3V, Smd; Capacitor Case / Package Panasonic EEEHA0J470WR

Description
CAP, ALU ELEC, AEC-Q200, 47UF, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; Product Diameter:4mm RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, AEC-Q200, 47UF, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; Product Diameter:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Aec-Q200, 47Uf, 6.3V, Smd; Capacitor Case / Package Panasonic - 62W7068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 47Uf, 6.3V, Smd; Capacitor Case / Package Panasonic
62W7068
Cap, Alu Elec, Aec-Q200, 47Uf, 6.3V, Smd; Capacitor Case / Package Panasonic 62W7068
CAP, ALU ELEC, AEC-Q200, 47UF, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 47UF, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic - 47AC4691 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
47AC4691
Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic 47AC4691
CAP, 47µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors EEEHA0J470WR
47uF 6.3V 36mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 6.3V 36mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 62W7068 47AC4691 EEEHA0J470WR
Product Name Cap, Alu Elec, Aec-Q200, 47Uf, 6.3V, Smd; Capacitor Case / Package Panasonic Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Capacitance Range 47 microF 47 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 226AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers