Panasonic Aluminium Capacitors EEEFTV151XAP

Description
Panasonic EEEFTV151XAP
Request a Quote Datasheet
Description
Panasonic EEEFTV151XAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7296277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296277
Aluminium Capacitors 7296277
Panasonic EEEFTV151XAP

Panasonic EEEFTV151XAP

Supplier's Site
Aluminium Capacitors - 1034760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034760
Aluminium Capacitors 1034760
FT SMT Al Elec Capacitor 150uF 35V

FT SMT Al Elec Capacitor 150uF 35V

Supplier's Site
Aluminium Capacitors - 7296277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296277P
Aluminium Capacitors 7296277P
FT SMT Al elec capacitor 150uF 35V

FT SMT Al elec capacitor 150uF 35V

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFTV151XAP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFTV151XAP
150uF 35V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 35V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors EEEFTV151XAP
150uF 35V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 35V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 150Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7229
Cap, 150Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7229
CAP, 150µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:35V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 150µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:35V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7025
Cap, 150Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7025
CAP, 150µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:35V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:35V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7296277 1034760 7296277P EEEFTV151XAP EEEFTV151XAP 89Y7229 62W7025
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors Cap, 150Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic Cap, 150Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2678-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details