Panasonic Aluminium Capacitors EEEFTJ681XAP

Description
FT SMT Al elec capacitor 680uF 6.3V
Request a Quote Datasheet
Description
FT SMT Al elec capacitor 680uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472455P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472455P
Aluminium Capacitors 7472455P
FT SMT Al elec capacitor 680uF 6.3V

FT SMT Al elec capacitor 680uF 6.3V

Supplier's Site
Aluminium Capacitors - 1035002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1035002
Aluminium Capacitors 1035002
FT SMT Al Elec Capacitor 680uF 6.3V

FT SMT Al Elec Capacitor 680uF 6.3V

Supplier's Site
Cap, 680Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic
17AC6776
Cap, 680Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic 17AC6776
CAP, 680µF, 6.3V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:6.3V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 680µF, 6.3V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:6.3V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFTJ681XAP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFTJ681XAP
680uF 6.3V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

680uF 6.3V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7472455P 1035002 17AC6776 EEEFTJ681XAP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 680Μf, 6.3V, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1713240 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers