Panasonic Aluminium Capacitors EEEFTJ471XAP

Description
FT SMT Al Elec Capacitor 470uF 6.3V
Request a Quote Datasheet
Description
FT SMT Al Elec Capacitor 470uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1034780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034780
Aluminium Capacitors 1034780
FT SMT Al Elec Capacitor 470uF 6.3V

FT SMT Al Elec Capacitor 470uF 6.3V

Supplier's Site
Aluminium Capacitors - 7472452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472452P
Aluminium Capacitors 7472452P
FT SMT Al elec capacitor 470uF 6.3V

FT SMT Al elec capacitor 470uF 6.3V

Supplier's Site
Aluminium Capacitors - 7472452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472452
Aluminium Capacitors 7472452
FT SMT Al elec capacitor 470uF 6.3V

FT SMT Al elec capacitor 470uF 6.3V

Supplier's Site
Cap, 470Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7228
Cap, 470Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7228
CAP, 470µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:6.3V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 470µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:6.3V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFTJ471XAP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFTJ471XAP
470uF 6.3V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 6.3V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1034780 7472452P 89Y7228 EEEFTJ471XAP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 470Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details