Panasonic Aluminum Capacitors - EEEFTE221XAP EEEFTE221XAP

Description
Manufacturer: Panasonic Win Source Part Number: 1170922-EEEFTE221XAP Family Name: FT Manufacturer Homepage: www.panasonic.com/in dustrial/ Alternative Parts (Cross-Reference): EMZR250ADA221MF80G; UCM1E221MCL1GS; NAZH221M25V6.3X8NLBF ; EEEFTE221XAV; Introduction Date: March 02, 2011 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Motor Drive & Control, Lighting, Medical, Automotive
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170922-EEEFTE221XAP Family Name: FT Manufacturer Homepage: www.panasonic.com/in dustrial/ Alternative Parts (Cross-Reference): EMZR250ADA221MF80G; UCM1E221MCL1GS; NAZH221M25V6.3X8NLBF ; EEEFTE221XAV; Introduction Date: March 02, 2011 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Motor Drive & Control, Lighting, Medical, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEFTE221XAP - 1170922-EEEFTE221XAP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFTE221XAP
1170922-EEEFTE221XAP
Aluminum Capacitors - EEEFTE221XAP 1170922-EEEFTE221XAP
Manufacturer: Panasonic Win Source Part Number: 1170922-EEEFTE221XAP Family Name: FT Manufacturer Homepage: www.panasonic.com/in dustrial/ Alternative Parts (Cross-Reference): EMZR250ADA221MF80G; UCM1E221MCL1GS; NAZH221M25V6.3X8NLBF ; EEEFTE221XAV; Introduction Date: March 02, 2011 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Motor Drive & Control, Lighting, Medical, Automotive

Manufacturer: Panasonic
Win Source Part Number: 1170922-EEEFTE221XAP
Family Name: FT
Manufacturer Homepage: www.panasonic.com/industrial/
Alternative Parts (Cross-Reference): EMZR250ADA221MF80G; UCM1E221MCL1GS; NAZH221M25V6.3X8NLBF; EEEFTE221XAV;
Introduction Date: March 02, 2011
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Motor Drive & Control, Lighting, Medical, Automotive

Buy Now
Aluminium Capacitors - 7296258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296258
Aluminium Capacitors 7296258
Panasonic EEEFTE221XAP

Panasonic EEEFTE221XAP

Supplier's Site
Aluminium Capacitors - 7296258P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296258P
Aluminium Capacitors 7296258P
FT SMT Al elec capacitor 220uF 25V

FT SMT Al elec capacitor 220uF 25V

Supplier's Site
Aluminium Capacitors - 1034764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034764
Aluminium Capacitors 1034764
FT SMT Al Elec Capacitor 220uF 25V

FT SMT Al Elec Capacitor 220uF 25V

Supplier's Site
Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7020
Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7020
CAP, 220µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7225
Cap, 220Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7225
CAP, 220µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 220µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFTE221XAP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFTE221XAP
220uF 25V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 25V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170922-EEEFTE221XAP 7296258 7296258P 1034764 62W7020 89Y7225 EEEFTE221XAP
Product Name Aluminum Capacitors - EEEFTE221XAP Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 220Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details