FT SMT Al elec capacitor 470uF 10V
FT SMT Al Elec Capacitor 470uF 10V
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 470uF, 3126 Product overview: EEEFTA471XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFTA471XAP can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025926-EEEFTA471XAP
Packaging: Cut Tape (CT)
Features: General Purpose
Termination: SMD/SMT
Voltage Rating: 10 V
Length: 7.7 mm
Voltage: 10 V
Height - Seated (Max): 8.001 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 470 µF
Tolerance: 20 %
Leakage Current: 47 µA
ESR (Equivalent Series Resistance): 160 mΩ
Ripple Current: 600 mA
Height: 7.7 mm
Number of Pins: 8
Diameter: 6.3 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEEFK1A471P; EEE-FK1A471AP; UCM1A471MCL1GS; EMZA100ADA471MHA0G; EEE-FK1A471GP; UCL1A471MCL6GSEEE-FT
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 10 V
REACH SVHC: No SVHC
Lead Pitch: 1.8 mm
Lead Diameter: 650 µm
Life (Hours): 2000 hours
Ripple Current (AC): 600 mA
470uF 10V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 470µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
CAP, 470µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7472471P | 7472471 | 1034778 | 58-EEEFTA471XAP | 1025926-EEEFTA471XAP | EEEFTA471XAP | 89Y7223 | 62W7017 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | 10V 470uF Capacitor | Aluminum Capacitors - EEEFTA471XAP | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Cap, 470Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic | Cap, 470Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 4.70E8 microF | 470 microF | 470 microF | 470 microF | 470 microF |