Panasonic Capacitors EEEFT1V561GP

Description
560uF 35V 1.19A@100kHz 60mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
560uF 35V 1.19A@100kHz 60mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEEFT1V561GP
560uF 35V 1.19A@100kHz 60mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

560uF 35V 1.19A@100kHz 60mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 560Μf, 35V, Smd; Ae Capacitor Case Panasonic - 97Y1444 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 35V, Smd; Ae Capacitor Case Panasonic
97Y1444
Cap, 560Μf, 35V, Smd; Ae Capacitor Case Panasonic 97Y1444
CAP, 560µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage Rating:35V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 560µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:560µF; Voltage Rating:35V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEFT1V561GP 97Y1444
Product Name Capacitors Cap, 560Μf, 35V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details