Panasonic Aluminium Capacitors EEEFT1V220AR

Description
Panasonic EEEFT1V220AR
Request a Quote Datasheet
Description
Panasonic EEEFT1V220AR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7296264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296264
Aluminium Capacitors 7296264
Panasonic EEEFT1V220AR

Panasonic EEEFT1V220AR

Supplier's Site
Aluminium Capacitors - 7296264P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296264P
Aluminium Capacitors 7296264P
FT SMT Al elec capacitor 22uF 35V

FT SMT Al elec capacitor 22uF 35V

Supplier's Site
Aluminium Capacitors - 1034768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034768
Aluminium Capacitors 1034768
FT SMT Al Elec Capacitor 22uF 35V

FT SMT Al Elec Capacitor 22uF 35V

Supplier's Site
Capacitors EEEFT1V220AR
22uF 35V 160mA@100kHz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 35V 160mA@100kHz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 22Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic
17AC6780
Cap, 22Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic 17AC6780
CAP, 22µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:0.85ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:0.85ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7055
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7055
CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:0.85ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:0.85ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT1V220AR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT1V220AR
22uF 35V 160mA@100kHz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 35V 160mA@100kHz 850mΩ@100kHz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7296264 7296264P 1034768 EEEFT1V220AR 17AC6780 62W7055 EEEFT1V220AR
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 22Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers