Panasonic Aluminium Capacitors EEEFT1H331GP

Description
Al Electrolytic Capacitor FT 50V 330uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor FT 50V 330uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1332792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1332792P
Aluminium Capacitors 1332792P
Al Electrolytic Capacitor FT 50V 330uF

Al Electrolytic Capacitor FT 50V 330uF

Supplier's Site
Aluminium Capacitors - 1332792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1332792
Aluminium Capacitors 1332792
Panasonic EEEFT1H331GP Capacitor

Panasonic EEEFT1H331GP Capacitor

Supplier's Site
Aluminium Capacitors - 1724160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724160
Aluminium Capacitors 1724160
Al Electrolytic Capacitor FT 50V 330uF

Al Electrolytic Capacitor FT 50V 330uF

Supplier's Site
Capacitors EEEFT1H331GP
330uF 50V 900mA@100kHz 120mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

330uF 50V 900mA@100kHz 120mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 330Μf, 50V, Smd; Ae Capacitor Case Panasonic - 97Y1442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, Smd; Ae Capacitor Case Panasonic
97Y1442
Cap, 330Μf, 50V, Smd; Ae Capacitor Case Panasonic 97Y1442
CAP, 330µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FT Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FT Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1332792P 1332792 EEEFT1H331GP 97Y1442
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 330Μf, 50V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 330 microF 330 microF
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details