Panasonic Aluminum Capacitors - EEEFT1H331AP EEEFT1H331AP

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001703-EEEFT1H331AP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 10.2 mm Voltage: 50 V Height - Seated (Max): 10.4902 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % Polarity: Polar Leakage Current: 165 µA ESR (Equivalent Series Resistance): 120 mΩ Ripple Current: 900 mA Dielectric Material: Aluminium Height: 10.2 mm Number of Pins: 2 Diameter: 10 mm Dissipation Factor: 10 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEE-FK1V331P; EEEFT1V331AP; EMVY350ADA331MJA0G; EEVFK1H331Q; UVR1J331MPD; UUR1V331MNL1GSEEE-FT 1H331AP; EEE-FT1H331AP.; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Lead Pitch: 4.6 mm Lead Diameter: 900 µm Life (Hours): 2000 hours Ripple Current (AC): 900 mA
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001703-EEEFT1H331AP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 10.2 mm Voltage: 50 V Height - Seated (Max): 10.4902 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % Polarity: Polar Leakage Current: 165 µA ESR (Equivalent Series Resistance): 120 mΩ Ripple Current: 900 mA Dielectric Material: Aluminium Height: 10.2 mm Number of Pins: 2 Diameter: 10 mm Dissipation Factor: 10 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEE-FK1V331P; EEEFT1V331AP; EMVY350ADA331MJA0G; EEVFK1H331Q; UVR1J331MPD; UUR1V331MNL1GSEEE-FT 1H331AP; EEE-FT1H331AP.; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Lead Pitch: 4.6 mm Lead Diameter: 900 µm Life (Hours): 2000 hours Ripple Current (AC): 900 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEFT1H331AP - 1001703-EEEFT1H331AP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFT1H331AP
1001703-EEEFT1H331AP
Aluminum Capacitors - EEEFT1H331AP 1001703-EEEFT1H331AP
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001703-EEEFT1H331AP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 10.2 mm Voltage: 50 V Height - Seated (Max): 10.4902 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % Polarity: Polar Leakage Current: 165 µA ESR (Equivalent Series Resistance): 120 mΩ Ripple Current: 900 mA Dielectric Material: Aluminium Height: 10.2 mm Number of Pins: 2 Diameter: 10 mm Dissipation Factor: 10 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEE-FK1V331P; EEEFT1V331AP; EMVY350ADA331MJA0G; EEVFK1H331Q; UVR1J331MPD; UUR1V331MNL1GSEEE-FT 1H331AP; EEE-FT1H331AP.; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Lead Pitch: 4.6 mm Lead Diameter: 900 µm Life (Hours): 2000 hours Ripple Current (AC): 900 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001703-EEEFT1H331AP
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 10.2 mm
Voltage: 50 V
Height - Seated (Max): 10.4902 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 165 µA
ESR (Equivalent Series Resistance): 120 mΩ
Ripple Current: 900 mA
Dielectric Material: Aluminium
Height: 10.2 mm
Number of Pins: 2
Diameter: 10 mm
Dissipation Factor: 10 %
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEE-FK1V331P; EEEFT1V331AP; EMVY350ADA331MJA0G; EEVFK1H331Q; UVR1J331MPD; UUR1V331MNL1GSEEE-FT1H331AP; EEE-FT1H331AP.;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Lead Pitch: 4.6 mm
Lead Diameter: 900 µm
Life (Hours): 2000 hours
Ripple Current (AC): 900 mA

Buy Now
Singapore, Singapore
SMD 50V 330uF Capacitor
58-EEEFT1H331AP
SMD 50V 330uF Capacitor 58-EEEFT1H331AP
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 50V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 4141, ROHS COMPLIANT Product overview: EEEFT1H331AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFT1H331AP can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum, 50V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 4141, ROHS COMPLIANT Product overview: EEEFT1H331AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFT1H331AP can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 7296306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296306
Aluminium Capacitors 7296306
Panasonic EEEFT1H331AP

Panasonic EEEFT1H331AP

Supplier's Site
Aluminium Capacitors - 7296306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296306P
Aluminium Capacitors 7296306P
FT SMT Al elec capacitor 330uF 50V

FT SMT Al elec capacitor 330uF 50V

Supplier's Site
Aluminium Capacitors - 1034774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034774
Aluminium Capacitors 1034774
FT SMT Al Elec Capacitor 330uF 50V

FT SMT Al Elec Capacitor 330uF 50V

Supplier's Site
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7052
Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7052
CAP, 330µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7246
Cap, 330Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7246
CAP, 330µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 330µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT1H331AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT1H331AP
330uF 50V 900mA@100kHz 120mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 50V 900mA@100kHz 120mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1001703-EEEFT1H331AP 58-EEEFT1H331AP 7296306 7296306P 1034774 62W7052 89Y7246 EEEFT1H331AP
Product Name Aluminum Capacitors - EEEFT1H331AP SMD 50V 330uF Capacitor Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 330Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 330Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 3.30E8 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details