Panasonic Aluminium Capacitors EEEFT1H221GP

Description
Al Electrolytic Capacitor FT 50V 220uF
Request a Quote Datasheet
Description
Al Electrolytic Capacitor FT 50V 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1332791P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1332791P
Aluminium Capacitors 1332791P
Al Electrolytic Capacitor FT 50V 220uF

Al Electrolytic Capacitor FT 50V 220uF

Supplier's Site
Aluminium Capacitors - 1332791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1332791
Aluminium Capacitors 1332791
Panasonic EEEFT1H221GP

Panasonic EEEFT1H221GP

Supplier's Site
Aluminium Capacitors - 1724131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724131
Aluminium Capacitors 1724131
Al Electrolytic Capacitor FT 50V 220uF

Al Electrolytic Capacitor FT 50V 220uF

Supplier's Site
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic - 97Y1441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic
97Y1441
Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic 97Y1441
CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:0.18ohm; Product Range:FT Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:50V; ESR:0.18ohm; Product Range:FT Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT1H221GP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT1H221GP
220uF 50V 670mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 50V 670mA@100kHz 180mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1332791P 1332791 97Y1441 EEEFT1H221GP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 220Μf, 50V, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details