Panasonic Aluminium Capacitors EEEFT1H220AR

Description
Panasonic EEEFT1H220AR
Request a Quote Datasheet
Description
Panasonic EEEFT1H220AR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7296295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296295
Aluminium Capacitors 7296295
Panasonic EEEFT1H220AR

Panasonic EEEFT1H220AR

Supplier's Site
Aluminium Capacitors - 1034769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034769
Aluminium Capacitors 1034769
FT SMT Al Elec Capacitor 22uF 50V

FT SMT Al Elec Capacitor 22uF 50V

Supplier's Site
Aluminium Capacitors - 7296295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296295P
Aluminium Capacitors 7296295P
FT SMT Al elec capacitor 22uF 50V

FT SMT Al elec capacitor 22uF 50V

Supplier's Site
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7050
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7050
CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:0.88ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:0.88ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7296295 1034769 7296295P 62W7050
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details