Panasonic Aluminium Capacitors EEEFT1H100AR

Description
Panasonic EEEFT1H100AR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFT1H100AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7296292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296292
Aluminium Capacitors 7296292
Panasonic EEEFT1H100AR Capacitor

Panasonic EEEFT1H100AR Capacitor

Supplier's Site
Aluminium Capacitors - 7296292P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296292P
Aluminium Capacitors 7296292P
FT SMT Al elec capacitor 10uF 50V

FT SMT Al elec capacitor 10uF 50V

Supplier's Site
Aluminium Capacitors - 1034756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034756
Aluminium Capacitors 1034756
FT SMT Al Elec Capacitor 10uF 50V

FT SMT Al Elec Capacitor 10uF 50V

Supplier's Site
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7049 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7049
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7049
CAP, 10µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:0.88ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:0.88ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7244 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7244
Cap, 10Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7244
CAP, 10µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:0.88ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:0.88ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7296292 7296292P 1034756 62W7049
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details