Panasonic Aluminium Capacitors EEEFT1E821AP

Description
FT SMT Al elec capacitor 820uF 25V
Request a Quote Datasheet
Description
FT SMT Al elec capacitor 820uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7296255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296255
Aluminium Capacitors 7296255
FT SMT Al elec capacitor 820uF 25V

FT SMT Al elec capacitor 820uF 25V

Supplier's Site
Aluminium Capacitors - 7296255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296255P
Aluminium Capacitors 7296255P
FT SMT Al elec capacitor 820uF 25V

FT SMT Al elec capacitor 820uF 25V

Supplier's Site
Aluminium Capacitors - 1035005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1035005
Aluminium Capacitors 1035005
FT SMT Al Elec Capacitor 820uF 25V

FT SMT Al Elec Capacitor 820uF 25V

Supplier's Site
Aluminum Capacitors - EEEFT1E821AP - 1041132-EEEFT1E821AP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFT1E821AP
1041132-EEEFT1E821AP
Aluminum Capacitors - EEEFT1E821AP 1041132-EEEFT1E821AP
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041132-EEEFT1E821AP Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 10.2 mm Voltage: 25 V Height - Seated (Max): 10.4902 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 820 µF Tolerance: 20 % Leakage Current: 205 µA ESR (Equivalent Series Resistance): 60 mΩ Ripple Current: 1.19 A Dielectric Material: Aluminium Height: 10.2 mm Number of Pins: 2 Diameter: 10 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EMZJ160ADA821MJA0G; EEE-FT1E821GP; EEE-FK1A821SP; UCL1C821MNL1GS; 16TKV820M10X10.5; EEUFR0J821; EEU-FC1E821EEE-FT1E8 21AP; EEE-FT1E821AP.; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 25 V REACH SVHC: Unknown Lead Pitch: 4.6 mm Lead Diameter: 900 µm Life (Hours): 2000 hours Ripple Current (AC): 1.19 A

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041132-EEEFT1E821AP
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 10.2 mm
Voltage: 25 V
Height - Seated (Max): 10.4902 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 820 µF
Tolerance: 20 %
Leakage Current: 205 µA
ESR (Equivalent Series Resistance): 60 mΩ
Ripple Current: 1.19 A
Dielectric Material: Aluminium
Height: 10.2 mm
Number of Pins: 2
Diameter: 10 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EMZJ160ADA821MJA0G; EEE-FT1E821GP; EEE-FK1A821SP; UCL1C821MNL1GS; 16TKV820M10X10.5; EEUFR0J821; EEU-FC1E821EEE-FT1E821AP; EEE-FT1E821AP.;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 25 V
REACH SVHC: Unknown
Lead Pitch: 4.6 mm
Lead Diameter: 900 µm
Life (Hours): 2000 hours
Ripple Current (AC): 1.19 A

Buy Now
Singapore, Singapore
Automotive SMD 820uF 25V Capacitor
58-EEEFT1E821AP
Automotive SMD 820uF 25V Capacitor 58-EEEFT1E821AP
Cap Aluminum Lytic 820uF 25V 20% (10 X 10.2mm) SMD 0.06 Ohm 1190mA 2000h 105°C Automotive T/R Product overview: EEEFT1E821AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 820uF, 25V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 820uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFT1E821AP can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 820uF 25V 20% (10 X 10.2mm) SMD 0.06 Ohm 1190mA 2000h 105°C Automotive T/R Product overview: EEEFT1E821AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 820uF, 25V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 820uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFT1E821AP can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors EEEFT1E821AP
820uF 25V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

820uF 25V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT1E821AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT1E821AP
820uF 25V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

820uF 25V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Cap, 820Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7048
Cap, 820Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7048
CAP, 820µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:820µF; Voltage Rating:25V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 820µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:820µF; Voltage Rating:25V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7243 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7243
Cap, 820Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7243
CAP, 820µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:820µF; Voltage Rating:25V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 820µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:820µF; Voltage Rating:25V; ESR:0.06ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7296255 7296255P 1041132-EEEFT1E821AP 58-EEEFT1E821AP EEEFT1E821AP EEEFT1E821AP 62W7048 89Y7243
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEEFT1E821AP Automotive SMD 820uF 25V Capacitor Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Cap, 820Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 820Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details