CAP, 470UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES
470uF 25V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS
470uF 25V 850mA@100kHz 80mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 65AH6324 | EEEFT1E471GP | EEEFT1E471GP |
| Product Name | Cap, 470Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Packing Method | Tape Reel | ||
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |